RC65Y-1K78CI详情
Welwyn RC65Y-1K78CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C
Manufacturer
Superior Sensor Technology
Brand
Superior Sensor
Tool Is For Evaluation Of
HV Series, SP Series, ND Series, CP Series
RoHS
Details
For Use With
Differential Low Pressure Sensors
包装
Bulk
类型
Pressure Sensor
子类别
开发工具
产品类别
压力传感器开发工具
产品
评估板
产品类别
压力传感器开发工具
RC65Y-1K78CI拓展信息








哦! 它是空的。