RC65Z-274KFI详情
Welwyn RC65Z-274KFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN-32
Moisture Sensitive
有
Mounting Styles
SMD/SMT
Interface Type
I2S
Manufacturer
Lattice
Brand
Lattice
系列
Sil9437
类型
ARC Receiver
子类别
音频集成电路
通道数量
1 Channel
产品类别
Audio Transmitters, Receivers, Transceivers
接收器数
1 Receiver
产品
Audio Receivers
产品类别
Audio Transmitters, Receivers, Transceivers
RC65Z-274KFI拓展信息








哦! 它是空的。