SC3-4R64JI详情
Welwyn SC3-4R64JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Jack (Female)
Connector A Polarity
Normal
Shipping Restrictions
This product may require additional documentation to export from the United States.
Connector B Gender
Plug (Male)
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
1
Connector B Series
1.85 mm
RoHS
Details
Connector A Series
1.85 mm
Brand
Radiall
Manufacturer
Radiall
子类别
电缆组件
电缆长度
4 ft
产品类别
射频电缆组件
产品类别
射频电缆组件
SC3-4R64JI拓展信息








哦! 它是空的。