SQP15-8R2JB1详情
Welwyn SQP15-8R2JB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
PCT (Polychlorinated Terphenyl)
Contact Materials
磷青铜
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
840
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
操作温度
-65 to 105 °C
系列
SQP
包装
Bulk
性别
Receptacle
子类别
Resistors
螺距
2.5400 mm
技术
Wirewound
房屋颜色
Black
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
产品长度
17.78 mm
SQP15-8R2JB1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。