SQP20-2R7JB1详情
Welwyn SQP20-2R7JB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
720
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
SQP
包装
Bulk
功率(瓦特)
7 W
子类别
Resistors
技术
Wirewound
电阻器类型
High Reliability, MIL-PRF-39007
产品类别
绕线电阻
电阻公差
1
产品类别
Wirewound Resistors - Through Hole
SQP20-2R7JB1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。