SQP20-6R2JB1详情
Welwyn SQP20-6R2JB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Holder
包装/外壳
Cartridge, Non-Standard
Lead Free Status / RoHS Status
--
Factory Pack QuantityFactory Pack Quantity
720
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
*
包装
Bulk
尺寸/尺寸
0.811 Dia x 5.598 L (20.60mm x 142.20mm)
零件状态
活跃
湿度敏感性等级(MSL)
--
子类别
Resistors
技术
Wirewound
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
SQP20-6R2JB1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。