SQP2-20RJB5详情
Welwyn SQP2-20RJB5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Contact Materials
铍铜
Mounting
表面贴装
Factory Pack QuantityFactory Pack Quantity
3600
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
SQP
包装
Bulk
性别
Receptacle
子类别
Resistors
技术
Wirewound
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
产品长度
3.51 mm
SQP2-20RJB5拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。