SQP2-3R3JB5详情
Welwyn SQP2-3R3JB5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3600
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
SQP
包装
Bulk
性别
Male
子类别
Resistors
技术
Wirewound
接头数量
19
触点样式
Pin
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
SQP2-3R3JB5拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。