TJC0508LF-T1详情
Welwyn TJC0508LF-T1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Welwyn Components / TT Electronics
Case Code - in
0508 (Reversed)
Case Code - mm
1220 (Reversed)
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
TT Electronics
Maximum Operating Temperature
+ 155 C
Minimum Operating Temperature
- 55 C
Mounting Styles
PCB 安装
RoHS
Details
Unit Weight
0.000071 oz
包装
MouseReel
系列
TJC
电阻
0 Ohms
应用
高功率
子类别
Resistors
技术
厚膜
终端样式
SMD/SMT
产品类别
厚膜电阻器
特征
零欧姆跳线
产品类别
Thick Film Resistors - SMD
TJC0508LF-T1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。