ULR15S-R007JT2详情
Welwyn ULR15S-R007JT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Flat plug-in connection
Voltage type for actuating
DC
Rated control supply voltage at DC
12 - 12
Qualification
AEC-Q200
Factory Pack QuantityFactory Pack Quantity
2000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
ULR
包装
MouseReel
终端
2 Terminal
应用
电流感应
子类别
Resistors
技术
金属元素
深度
52.6
终端样式
SMD/SMT
产品类别
电流检测电阻器
产品类别
Current Sense Resistors - SMD
宽度
21.5
高度
28
ULR15S-R007JT2拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。