ULR1S-R009JT2详情
Welwyn ULR1S-R009JT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-40 - 70
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP67
Indication
Other
Qualification
AEC-Q200
Factory Pack QuantityFactory Pack Quantity
2000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
ULR
包装
MouseReel
终端
2 Terminal
应用
电流感应
子类别
Resistors
产品类别
电流检测电阻器
产品类别
Current Sense Resistors - SMD
ULR1S-R009JT2拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。