ULWP2R-33RJT15详情
Welwyn ULWP2R-33RJT15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5E
长度
0.7
0个相似型号
ULWP2R-33RJT15拓展信息
ULWP2R-33RJT15详情
Welwyn ULWP2R-33RJT15重要参数规格及、参数值,及相似型号如下:
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5E
长度
0.7
ULWP2R-33RJT15拓展信息