UPCA164CV-2K7DAT5详情
Welwyn UPCA164CV-2K7DAT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Anodised
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Aluminium
Transparent
无
Model
Earthing pin
频率
50 - 50
0个相似型号
UPCA164CV-2K7DAT5拓展信息








哦! 它是空的。