UPCA164CV-33KFAT5详情
Welwyn UPCA164CV-33KFAT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
Panel
Manufacturer
TE Connectivity
Illuminated
Illuminated
Brand
TE Connectivity / Alcoswitch
RoHS
Details
Actuator
Round
系列
PBES16
类型
Push Turn
子类别
Switches
额定电流
3 A
终端样式
焊片
开关功能
ON - (OFF), OFF - (ON)
触点形式
单刀双掷
产品类别
Emergency Stop Switches
产品
安全开关
灯型
Incandescent
产品类别
Emergency Stop Switches / E-Stop Switches
知识产权评级
IP65
UPCA164CV-33KFAT5拓展信息








哦! 它是空的。