UPCA164CV-78R7CAT5详情
Welwyn UPCA164CV-78R7CAT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Performance Category
Cat 6a
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Number of Positions / Contacts per Port
8P8C
Mounting Styles
面板安装
Manufacturer
Amphenol
Brand
Amphenol Socapex
RoHS
N
系列
RJFTV6A
类型
现场模块化
应用
10G Base-T
子类别
Modular Connectors / Ethernet Connectors
终端样式
Connector
配置
1x1
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
安装角
Straight
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP68
UPCA164CV-78R7CAT5拓展信息








哦! 它是空的。