VRW68-61M9JI详情
Welwyn VRW68-61M9JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
2
Voltage type for actuating
DC
Rated control supply voltage at DC
41 - 53
Number of auxiliary contacts as normally closed contact
2
0个相似型号
VRW68-61M9JI拓展信息








哦! 它是空的。