W31-47RFA1详情
Welwyn W31-47RFA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Degree of protection (IP), mounted
IP20
0个相似型号
W31-47RFA1拓展信息
W31-47RFA1详情
Welwyn W31-47RFA1重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 80
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Degree of protection (IP), mounted
IP20
W31-47RFA1拓展信息