WCR0402-42K2FI详情
Welwyn WCR0402-42K2FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Stainless steel
Surface protection
Other
Angle
90°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
0个相似型号
WCR0402-42K2FI拓展信息
WCR0402-42K2FI详情
Welwyn WCR0402-42K2FI重要参数规格及、参数值,及相似型号如下:
材料
Stainless steel
Surface protection
Other
Angle
90°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
WCR0402-42K2FI拓展信息