WCR0603-20R5FA详情
Welwyn WCR0603-20R5FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
EJ3082-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
N
For Use With
-
MIL Type
MIL-DTL-38999 III
系列
100P160
类型
插座盖
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
保护帽
产品类别
Circular MIL Spec Tools, Hardware & Accessories
WCR0603-20R5FA拓展信息








哦! 它是空的。