WCR0603-9K76FA详情
Welwyn WCR0603-9K76FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP64
Model
Incremental encoder
0个相似型号
WCR0603-9K76FA拓展信息
WCR0603-9K76FA详情
Welwyn WCR0603-9K76FA重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP64
Model
Incremental encoder
WCR0603-9K76FA拓展信息