WCR0805-5K9FI详情
Welwyn WCR0805-5K9FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of output voltage
DC
SIL according to IEC 61508
None
Wall mounting/direct mounting
有
Rail mounting possible
有
Suitable for safety functions
无
Explosion safety category for gas
None
Rack-assembly possible
有
Front built-in possible
无
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
None
深度
123
宽度
330
高度
135
WCR0805-5K9FI拓展信息








哦! 它是空的。