WCR0805-8M25FI详情
Welwyn WCR0805-8M25FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Other
0个相似型号
WCR0805-8M25FI拓展信息








哦! 它是空的。