WCR1206-18KFA详情
Welwyn WCR1206-18KFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
0个相似型号
WCR1206-18KFA拓展信息
WCR1206-18KFA详情
Welwyn WCR1206-18KFA重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
WCR1206-18KFA拓展信息