WCR1206-1M82FI详情
Welwyn WCR1206-1M82FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
15
Nominal voltage
127
Type of fastening
Snap mounting (engagement)
Material quality
Thermoplastic
Transparent
无
Model
American National Standard
频率
50 - 60
0个相似型号
WCR1206-1M82FI拓展信息








哦! 它是空的。