WCR1206-2K43FA详情
Welwyn WCR1206-2K43FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 10
Packaging type
Other
Rated current In
76
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 16
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.2 - 16
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
12
Connectable conductor cross section solid-core
0.2 - 16
高度
27
WCR1206-2K43FA拓展信息








哦! 它是空的。