WCR1206-52R3FA详情
Welwyn WCR1206-52R3FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1.5
Rated current In
13.5
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Connectable conductor cross section multi-wired
0.14 - 1.5
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.14 - 1.5
长度
90.8
WCR1206-52R3FA拓展信息








哦! 它是空的。