WCR1210-78R7FA详情
Welwyn WCR1210-78R7FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Brass
Side 2 Polarity
Normal
Unit Weight
0.712534 oz
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
UHF
Side 2 Gender
Jack (Female)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Contact Materials
Brass
Side 1 RF Series
UHF
Part # Aliases
22542810
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
RoHS
Details
子类别
射频适配器
方向
Straight
产品类别
RF Adapters - In Series
外壳电镀
Nickel
产品类别
RF Adapters - In Series
无线电频率系列
UHF
WCR1210-78R7FA拓展信息








哦! 它是空的。