WCR2512-510KFA详情
Welwyn WCR2512-510KFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Shell Sizes
A3W3
Maximum Operating Temperature
+ 155 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Tray
性别
Male
子类别
D-Sub Connectors
额定电流
40 A
终端样式
通孔
产品类别
Mixed Contact D-Sub Connectors
触点排列
3W3
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
WCR2512-510KFA拓展信息








哦! 它是空的。