WCR2512-93K1FA详情
Welwyn WCR2512-93K1FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Voltage, Rating
120 VDC
Maximum Operating Temperature
+ 20 C
Contact Materials
Brass
Part # Aliases
29YY2136-2
Manufacturer
Grayhill
Brand
Grayhill
RoHS
Details
连接器类型
Threaded Stud
颜色
Red
子类别
Test Leads, Banana Plugs, Alligator Clips & Test Probes
额定电流
20 A
绝缘材料
Not Insulated
产品类别
Test Plugs & Test Jacks
产品类别
Test Plugs & Test Jacks
设备类型
推杆
WCR2512-93K1FA拓展信息








哦! 它是空的。