WH25T-1K1GI详情
Welwyn WH25T-1K1GI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
0个相似型号
WH25T-1K1GI拓展信息
WH25T-1K1GI详情
Welwyn WH25T-1K1GI重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
WH25T-1K1GI拓展信息