WHPC0508-47KFT5详情
Welwyn WHPC0508-47KFT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 155 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
WHPC
包装
切割胶带
电阻
47 kOhms
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品
贴片厚膜电阻器
产品类别
Thick Film Resistors - SMD
WHPC0508-47KFT5拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。