WHPC0612-11RFT5详情
Welwyn WHPC0612-11RFT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 80
Rated current In
2
Degree of protection (IP)
IP68
Material of contact surface
Gold
0个相似型号
WHPC0612-11RFT5拓展信息








哦! 它是空的。