WHPC0612-124RFT5详情
Welwyn WHPC0612-124RFT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
底架
Panel
Voltage Rating (DC)
250 V
Voltage Rating (AC)
250 V
RoHS
Compliant
终端
Solder
额定电流
10 A
投掷配置
DPST
照明类型
Illuminated
0个相似型号
WHPC0612-124RFT5拓展信息
WHPC0612-124RFT5详情
Welwyn WHPC0612-124RFT5重要参数规格及、参数值,及相似型号如下:
触点镀层
Silver
底架
Panel
Voltage Rating (DC)
250 V
Voltage Rating (AC)
250 V
RoHS
Compliant
终端
Solder
额定电流
10 A
投掷配置
DPST
照明类型
Illuminated
WHPC0612-124RFT5拓展信息