WHPC0612-402KFT5详情
Welwyn WHPC0612-402KFT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
Screw connection
Ambient temperature
85 - 85
Rated current In
8
Material housing
Other
Material of contact surface
Gold
Locking mechanism
Other
Pollution degree
3
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
1.5 - 1.5
WHPC0612-402KFT5拓展信息








哦! 它是空的。