WHPC1206-110RFT5详情
Welwyn WHPC1206-110RFT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
For Ex-zone gas
0, 1, 2
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
30
With strain relief
无
Thread type
NPT
With locknut
无
Suitable for cable diameter
10 - 16
Explosion-tested version
有
Degree of protection (IP)
IP68
Thread length
13
For Ex-Zone dust
20, 21, 22
Glass-fibre reinforced
无
Surface protection
Nickel-plated
WHPC1206-110RFT5拓展信息








哦! 它是空的。