WHPC1206-3R57FT5详情
Welwyn WHPC1206-3R57FT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
750 - 3750
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
0个相似型号
WHPC1206-3R57FT5拓展信息








哦! 它是空的。