WHPC1206-4R7FT5详情
Welwyn WHPC1206-4R7FT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Clamp
Material housing
Metal
Voltage type
DC
SIL according to IEC 61508
None
Suitable for safety functions
有
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 1G
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 1D
0个相似型号
WHPC1206-4R7FT5拓展信息








哦! 它是空的。