WHPC1218-4R32FT4详情
Welwyn WHPC1218-4R32FT4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Amphenol AT Series Size 16 Automotive Pin Contacts
Voltage, Rating
-
性别
Receptacle
额定电流
13A
知识产权评级
IP67, IP68, IP69K
0个相似型号
WHPC1218-4R32FT4拓展信息
WHPC1218-4R32FT4详情
Welwyn WHPC1218-4R32FT4重要参数规格及、参数值,及相似型号如下:
For Use With
Amphenol AT Series Size 16 Automotive Pin Contacts
Voltage, Rating
-
性别
Receptacle
额定电流
13A
知识产权评级
IP67, IP68, IP69K
WHPC1218-4R32FT4拓展信息