WHPC1218-93R1FT4详情
Welwyn WHPC1218-93R1FT4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
15 - 25
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
32
Wrench width
36
Material quality
Stainless steel V4A
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
WHPC1218-93R1FT4拓展信息








哦! 它是空的。