WHPC1225-1K1FT4详情
Welwyn WHPC1225-1K1FT4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Number of digital inputs
0
Degree of protection (IP)
IP20
Material quality
Thermoplastic
0个相似型号
WHPC1225-1K1FT4拓展信息
WHPC1225-1K1FT4详情
Welwyn WHPC1225-1K1FT4重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Lacquered
Number of digital inputs
0
Degree of protection (IP)
IP20
Material quality
Thermoplastic
WHPC1225-1K1FT4拓展信息