WHPC2010-34RFT4详情
Welwyn WHPC2010-34RFT4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 0.37
Diameter plug-in contact
1.6
Material of contact surface
Silver
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
0.14 - 0.37
0个相似型号
WHPC2010-34RFT4拓展信息








哦! 它是空的。