WHPC2010-374RFT4详情
Welwyn WHPC2010-374RFT4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
5 - 9
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
11
Wrench width
22
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Untreated
WHPC2010-374RFT4拓展信息








哦! 它是空的。