WHPC2010-7M5FT4详情
Welwyn WHPC2010-7M5FT4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Pitch thread
0
Surface protection
Galvanic/electrolytic zinc plated
Thread type
M
Wrench width
17
Material quality
8.8 (steel)
0个相似型号
WHPC2010-7M5FT4拓展信息
WHPC2010-7M5FT4详情
Welwyn WHPC2010-7M5FT4重要参数规格及、参数值,及相似型号如下:
材料
Steel
Pitch thread
0
Surface protection
Galvanic/electrolytic zinc plated
Thread type
M
Wrench width
17
Material quality
8.8 (steel)
WHPC2010-7M5FT4拓展信息