WHPC2010-82R5FT4详情
Welwyn WHPC2010-82R5FT4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
14
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
9 - 16
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
33
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
WHPC2010-82R5FT4拓展信息








哦! 它是空的。