WINT0402LF021782D详情
Welwyn WINT0402LF021782D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Fibre type
Single mode 9/125
Colour outer sheath
Yellow
Outer diameter approx.
6
With strain relief
无
Low smoke (according to EN 61034-2)
有
应用
Inside/outside
0个相似型号
WINT0402LF021782D拓展信息








哦! 它是空的。