WINT0402LF027500D详情
Welwyn WINT0402LF027500D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
长度
0.5
0个相似型号
WINT0402LF027500D拓展信息
WINT0402LF027500D详情
Welwyn WINT0402LF027500D重要参数规格及、参数值,及相似型号如下:
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
长度
0.5
WINT0402LF027500D拓展信息