WINT0402LF031102B详情
Welwyn WINT0402LF031102B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1
Rated current In
17.5
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 1.5
深度
30.5
宽度
3.5
高度
63.234
WINT0402LF031102B拓展信息








哦! 它是空的。