WINT0402LF035100B详情
Welwyn WINT0402LF035100B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Other
Degree of protection (IP)
IP68
With strain relief
有
Number of cables
1 - 1
Material quality
Other
Suitable for cable gland
有
Model
Open
Fire resistant
无
WINT0402LF035100B拓展信息








哦! 它是空的。