WINT0603LF021262B详情
Welwyn WINT0603LF021262B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
深度
49
宽度
26
高度
26
0个相似型号
WINT0603LF021262B拓展信息








哦! 它是空的。