WINT0603LF022712B详情
Welwyn WINT0603LF022712B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
11
Degree of protection (IP)
IP56
Explosion-tested version
无
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
24
Wrench width
24
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
WINT0603LF022712B拓展信息








哦! 它是空的。